GKSA46LA2 Switches by Honeywell

SWITCH, SAFETY INTERLOCK, 3NC/1NO, 3A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Contact Configuration 4PST-3NC, SPST-NO
Switch Terminals Screw
Contact Voltage AC Max 240V
Contact Current AC Max 3A
Contact Voltage DC Max 250V
Contact Current DC Max 1.5A
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GKSA46LA2?

Additional datasheets, footprints and schematics for GKSA46LA2 are listed on our Part Details page. You can also find images and similar parts to GKSA46LA2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GKSA46LA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GKSA46LA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GKSA46LA2 fall under?

The GKSA46LA2 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.

Can I view similar or alternative parts?

You can view similar parts to GKSA46LA2 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GKSA46LA2 you can contact the distributor directly for product support, shipping queries etc.

Is the GKSA46LA2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GKSA46LA2 have stock available?

There is no stock from authorised distributors for GKSA46LA2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GKSA46LA2 often in real-time on the comparison pages.

What if I can't find stock of GKSA46LA2?

You can fill out our help required form which you can use to request a quote for GKSA46LA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay