Status: | Unknown |
---|---|
Series: | GKM Series |
RoHS: | Compliant |
Product Range | GKM Series |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 550mA |
RoHS Compliant | Yes |
Switch, Safety Interlock, 2Nc, 3A | Newark Electronics |
Safety Switch, KEP OPER, FULLY SEALED | Honeywell GKMB36 | RS Americas |
Guard Door Interlock Miniature Tongue 240V AC, 250V DC 10A | Carlton-Bates |
Keylock Switches 2NC 3m Bottom ex Cab Mini Key Interlock | Sager |
Where can I find additional details, specifications and documents for a GKMB36?
Additional datasheets, footprints and schematics for GKMB36 are listed on our Part Details page. You can also find images and similar parts to GKMB36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GKMB36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GKMB36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GKMB36 fall under?
The GKMB36 is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to GKMB36 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GKMB36 you can contact the distributor directly for product support, shipping queries etc.
Is the GKMB36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GKMB36 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for GKMB36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GKMB36 often in real-time on the comparison pages.
What if I can't find stock of GKMB36?
You can fill out our help required form which you can use to request a quote for GKMB36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.