Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 9.525mm |
Cable Clamp / Clip Material | Plastic |
Cable Clamp / Clip Colour | Black |
External Length | - |
External Width | - |
Height | - |
Cable Clamp, Plastic, 9.525Mm, Black | Newark Electronics |
CABLE CLAMP, PLASTIC, 9.525MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a GKK-1538UVB?
Additional datasheets, footprints and schematics for GKK-1538UVB are listed on our Part Details page. You can also find images and similar parts to GKK-1538UVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GKK-1538UVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GKK-1538UVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GKK-1538UVB fall under?
The GKK-1538UVB is listed under GARDNER BENDER Parts.
Can I view similar or alternative parts?
You can view similar parts to GKK-1538UVB when available in the GARDNER BENDER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GKK-1538UVB you can contact the distributor directly for product support, shipping queries etc.
Is the GKK-1538UVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GKK-1538UVB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GKK-1538UVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GKK-1538UVB often in real-time on the comparison pages.
What if I can't find stock of GKK-1538UVB?
You can fill out our help required form which you can use to request a quote for GKK-1538UVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.