Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | DPST-1NO SPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 600V |
Contact Current AC Max | 6A |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 2.8A |
Interlock Switch, GKE series, Compact size, glass-filled polyester, IEC 20 mm mnt | Honeywell GKEA03L | RS Americas |
Switch, Safety Interlock, 1No/1Nc, 6A | Newark Electronics |
SWITCH, SAFETY INTERLOCK, 1NO/1NC, 6A | element14 |
Guard Door Interlock Actuator Key 600V AC 1.2A | Carlton-Bates |
Keylock Switches Dual Entry Key B.B.M Plstc Slv Cntcts | Sager |
Where can I find additional details, specifications and documents for a GKEA03L?
Additional datasheets, footprints and schematics for GKEA03L are listed on our Part Details page. You can also find images and similar parts to GKEA03L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GKEA03L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GKEA03L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GKEA03L fall under?
The GKEA03L is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to GKEA03L when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GKEA03L you can contact the distributor directly for product support, shipping queries etc.
Is the GKEA03L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GKEA03L have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for GKEA03L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GKEA03L often in real-time on the comparison pages.
What if I can't find stock of GKEA03L?
You can fill out our help required form which you can use to request a quote for GKEA03L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.