Status: | Unknown |
---|---|
Series: | OSLON Square Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now |
Product Range | OSLON Square Series |
---|---|
LED Colour | Red |
Wavelength Typ | 657nm |
Viewing Angle | 120° |
Luminous Flux @ Test | - |
Forward Current If Max | 1A |
Forward Current @ Test | 700mA |
Forward Voltage @ Test | 2.15V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Power @ Test | 1.5W |
Where can I find additional details, specifications and documents for a GHCSSRM2.24-VLVN-1-1-700-R33?
Additional datasheets, footprints and schematics for GHCSSRM2.24-VLVN-1-1-700-R33 are listed on our Part Details page. You can also find images and similar parts to GHCSSRM2.24-VLVN-1-1-700-R33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GHCSSRM2.24-VLVN-1-1-700-R33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GHCSSRM2.24-VLVN-1-1-700-R33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GHCSSRM2.24-VLVN-1-1-700-R33 fall under?
The GHCSSRM2.24-VLVN-1-1-700-R33 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to GHCSSRM2.24-VLVN-1-1-700-R33 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GHCSSRM2.24-VLVN-1-1-700-R33 you can contact the distributor directly for product support, shipping queries etc.
Is the GHCSSRM2.24-VLVN-1-1-700-R33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GHCSSRM2.24-VLVN-1-1-700-R33 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GHCSSRM2.24-VLVN-1-1-700-R33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GHCSSRM2.24-VLVN-1-1-700-R33 often in real-time on the comparison pages.
What if I can't find stock of GHCSSRM2.24-VLVN-1-1-700-R33?
You can fill out our help required form which you can use to request a quote for GHCSSRM2.24-VLVN-1-1-700-R33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.