Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Compliant |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Product Range | G Series |
Contact Current Max | 4A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
RoHS Compliant | Yes |
Switch, Slide, Spdt, 4A, 250V, Though Hole | Newark Electronics |
SLIDE SWITCH G TELECOM GRADE | APEM Components GH36P010001 | RS Americas |
SLIDE SW SPDT 3A 30VDC | TTI Europe |
Where can I find additional details, specifications and documents for a GH36P010001?
Additional datasheets, footprints and schematics for GH36P010001 are listed on our Part Details page. You can also find images and similar parts to GH36P010001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GH36P010001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GH36P010001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GH36P010001 fall under?
The GH36P010001 is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to GH36P010001 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GH36P010001 you can contact the distributor directly for product support, shipping queries etc.
Is the GH36P010001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GH36P010001 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for GH36P010001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GH36P010001 often in real-time on the comparison pages.
What if I can't find stock of GH36P010001?
You can fill out our help required form which you can use to request a quote for GH36P010001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.