Status: | Unknown |
---|---|
Series: | OSLON SSL 80 Series |
RoHS: | Unknown |
Product Range | OSLON SSL 80 Series |
---|---|
LED Colour | Red |
Wavelength Typ | 660nm |
Viewing Angle | 80° |
Luminous Flux @ Test | - |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.15V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (12-Jan-2017) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
Opto Case Style | 1212 |
Power @ Test | 0.8W |
Where can I find additional details, specifications and documents for a GH CS8PM1.24-4T2U-1?
Additional datasheets, footprints and schematics for GH CS8PM1.24-4T2U-1 are listed on our Part Details page. You can also find images and similar parts to GH CS8PM1.24-4T2U-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GH CS8PM1.24-4T2U-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GH CS8PM1.24-4T2U-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GH CS8PM1.24-4T2U-1 fall under?
The GH CS8PM1.24-4T2U-1 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to GH CS8PM1.24-4T2U-1 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GH CS8PM1.24-4T2U-1 you can contact the distributor directly for product support, shipping queries etc.
Is the GH CS8PM1.24-4T2U-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GH CS8PM1.24-4T2U-1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for GH CS8PM1.24-4T2U-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GH CS8PM1.24-4T2U-1 often in real-time on the comparison pages.
What if I can't find stock of GH CS8PM1.24-4T2U-1?
You can fill out our help required form which you can use to request a quote for GH CS8PM1.24-4T2U-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.