Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
No. of Positions | 5 Position, 5Ways |
Approvals / Standards | - |
IP Rating | - |
Switch Case | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Ways | 4 |
Pendant Switch, 4 | Newark Electronics |
CONTROL STATION, 4 BTN + E.STP | element14 |
Where can I find additional details, specifications and documents for a GGT-PL05?
Additional datasheets, footprints and schematics for GGT-PL05 are listed on our Part Details page. You can also find images and similar parts to GGT-PL05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GGT-PL05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GGT-PL05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GGT-PL05 fall under?
The GGT-PL05 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to GGT-PL05 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GGT-PL05 you can contact the distributor directly for product support, shipping queries etc.
Is the GGT-PL05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GGT-PL05 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GGT-PL05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GGT-PL05 often in real-time on the comparison pages.
What if I can't find stock of GGT-PL05?
You can fill out our help required form which you can use to request a quote for GGT-PL05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.