Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.40
|
No stock
|
Buy Now | |
Distrelec
from US$6.64
|
5,703
in stock
|
Buy Now | |
Richardson RFPD
from US$2.60
|
5,405
in stock
|
Buy Now | |
Rapid Electronics
from US$31.61
|
77
in stock
|
Buy Now | |
Chip One Stop
from US$25.60
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$19.72
|
-
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
element14
from US$5.62
|
-
|
Buy Now | |
Symmetry Electronics
from US$14.17
|
-
|
Buy Now | |
Sager
from US$2.28
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Centre Frequency | 1.57542GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 0.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Taoglas GNSS Antenna GPS / Galileo / GLONASS / BeiDou / SBAS / QZSS 3.2 dBi 3.2mm | Distrelec |
ANTENNA UNIT | Richardson RFPD |
Unifier GGBLA.01 GPS/GLONASS/Galileo/BeiDou | Rapid Electronics |
Ggbla.01.a Rohs Compliant: Yes |Taoglas GGBLA.01.A | Newark Electronics |
Unifier GGBLA.01 GPS/GLONASS/GALILEO/BeiDou Ceramic Loop Antenna | Future Electronics |
Unifier GGBLA.01 GPS/GLONASS/Galileo/BeiDou Ceramic Loop Antenna 3.2*1.6*0.5mm | Symmetry Electronics |
SMD ANTENNA, GPS/GLONASS/GALILEO/BEIDOU | Farnell |
GPS/GLONASS/BEIDOU CRMC SUBSTRT LOOP 3.21.60.5(MM) POLRIZD | Avnet America |
Where can I find additional details, specifications and documents for a GGBLA.01.A?
Additional datasheets, footprints and schematics for GGBLA.01.A are listed on our Part Details page. You can also find images and similar parts to GGBLA.01.A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GGBLA.01.A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GGBLA.01.A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GGBLA.01.A fall under?
The GGBLA.01.A is listed under Taoglas Parts.
Can I view similar or alternative parts?
You can view similar parts to GGBLA.01.A when available in the Taoglas Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GGBLA.01.A you can contact the distributor directly for product support, shipping queries etc.
Is the GGBLA.01.A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GGBLA.01.A have stock available?
Authorised distributors including Distrelec, Richardson RFPD, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for GGBLA.01.A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GGBLA.01.A often in real-time on the comparison pages.
What if I can't find stock of GGBLA.01.A?
You can fill out our help required form which you can use to request a quote for GGBLA.01.A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.