Status: | Active |
---|---|
Series: | GG25L |
RoHS: | Compliant |
OptimGaugeTM algorithm |
0.25% accuracy battery voltage monitoring |
Coulomb counter and voltage-mode gas gauge operations |
Robust initial open-circuit-voltage (OCV) measurement at power up with debounce delay |
Low battery level alarm output with programmable thresholds |
Internal temperature sensor |
Battery swap detection |
Low power: 45 μA in power-saving mode, 2 μA max in standby mode |
1.4 x 2.0 mm 10-bump CSP package |
Product Specifications |
---|
DS10206 Gas gauge IC with alarm output |
Presentations |
---|
Health and Wellness Mobility Cloud computing |
BATT GAS GAUGE, LI-ION/POL, 4.5V, FCCSP | element14 |
Batt Gas Gauge, Li-Ion/Pol, 4.5V, Fccsp | Newark Electronics |
Where can I find additional details, specifications and documents for a GG25LJ?
Additional datasheets, footprints and schematics for GG25LJ are listed on our Part Details page. You can also find images and similar parts to GG25LJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GG25LJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GG25LJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GG25LJ fall under?
The GG25LJ is listed under Power Management > Battery Management ICs > Battery Fuel Gauge.
Can I view similar or alternative parts?
You can view similar parts to GG25LJ when available in the Battery Fuel Gauge range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GG25LJ you can contact the distributor directly for product support, shipping queries etc.
Is the GG25LJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for GG25LJ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GG25LJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GG25LJ often in real-time on the comparison pages.
What if I can't find stock of GG25LJ?
You can fill out our help required form which you can use to request a quote for GG25LJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.