Status: | Unknown |
---|---|
Series: | GF |
RoHS: | Unknown |
Signal Generator Type | Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | GF |
Bandwidth | 5MHz |
Signal Generator Modulation | AM FM |
Manufacturer Warranty | 2 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
External Height | 90mm |
External Width | 238mm |
Modulation Type | AM FM |
Supply Voltage Max | 253V |
Supply Voltage Min | 207V |
Supply Voltage Range | 207V to 253V |
Sweep Rate Range | 10ms to 5s |
Function Generator, 3Mhz | Newark Electronics |
FUNCTION GENERATOR, 3MHZ | element14 |
Where can I find additional details, specifications and documents for a GF467AF?
Additional datasheets, footprints and schematics for GF467AF are listed on our Part Details page. You can also find images and similar parts to GF467AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF467AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF467AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF467AF fall under?
The GF467AF is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to GF467AF when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF467AF you can contact the distributor directly for product support, shipping queries etc.
Is the GF467AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF467AF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GF467AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF467AF often in real-time on the comparison pages.
What if I can't find stock of GF467AF?
You can fill out our help required form which you can use to request a quote for GF467AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.