Status: | Unknown |
---|---|
Series: | GF |
RoHS: | Unknown |
Signal Generator Type | Direct Digital Synthesis (DDS) |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | GF |
Bandwidth | 12MHz |
Signal Generator Modulation | AM FM FSK PSK |
Manufacturer Warranty | 2 Years |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
External Height | 90mm |
External Width | 240mm |
Modulation Type | AM FM FSK PSK |
Supply Voltage Max | 253V |
Supply Voltage Min | 207V |
Supply Voltage Range | 207V to 253V |
Sweep Rate Range | 10ms to 10s |
Function Generator, Gf266 | Newark Electronics |
FUNCTION GENERATOR, GF266 | element14 |
GENERATEUR GF266 | RS |
Where can I find additional details, specifications and documents for a GF266?
Additional datasheets, footprints and schematics for GF266 are listed on our Part Details page. You can also find images and similar parts to GF266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF266 fall under?
The GF266 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to GF266 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF266 you can contact the distributor directly for product support, shipping queries etc.
Is the GF266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF266 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for GF266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF266 often in real-time on the comparison pages.
What if I can't find stock of GF266?
You can fill out our help required form which you can use to request a quote for GF266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.