Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | Silicone Foil |
---|---|
Thermal Conductivity | 1.5W/m.K |
Breakdown Voltage Vbr | - |
Thickness | 3mm |
Volume Resistivity | - |
Thermal Impedance | - |
Dielectric Strength | 14kV/mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Gap Filler, Gel Foil, 1.5 W/M K, 3Mm | Newark Electronics |
GAP FILLER, GEL FOIL, 1.5 W/M·K, 3MM | element14 |
Where can I find additional details, specifications and documents for a GEL30?
Additional datasheets, footprints and schematics for GEL30 are listed on our Part Details page. You can also find images and similar parts to GEL30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GEL30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GEL30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GEL30 fall under?
The GEL30 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to GEL30 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GEL30 you can contact the distributor directly for product support, shipping queries etc.
Is the GEL30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GEL30 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GEL30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GEL30 often in real-time on the comparison pages.
What if I can't find stock of GEL30?
You can fill out our help required form which you can use to request a quote for GEL30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.