Status: | Unknown |
---|---|
Series: | GE4500 Series |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | Oscilloscopes |
Product Range | GE4500 Series |
Passive Probe, 10:1, 500Mhz, 300V | Newark Electronics |
Where can I find additional details, specifications and documents for a GE4511RA?
Additional datasheets, footprints and schematics for GE4511RA are listed on our Part Details page. You can also find images and similar parts to GE4511RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE4511RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE4511RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE4511RA fall under?
The GE4511RA is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to GE4511RA when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE4511RA you can contact the distributor directly for product support, shipping queries etc.
Is the GE4511RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE4511RA have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for GE4511RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE4511RA often in real-time on the comparison pages.
What if I can't find stock of GE4511RA?
You can fill out our help required form which you can use to request a quote for GE4511RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.