Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 450MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
450 MHz Compact Probe (Atte.:x10/length: | RS |
Oscilloscope Probe, 450 Mhz, Passive, 300 V, 1:10, All Makes & Models Of Oscilloscopes Rohs Compliant: Yes |Elditest GE4511 | Newark Electronics |
PROBE, 1:10, 450MHZ, 300V | element14 |
Sefram Passive Probe, 500MHz, 600V | Distrelec |
PROBE, 1: 10, 450MHZ, 300V | Farnell |
Where can I find additional details, specifications and documents for a GE4511?
Additional datasheets, footprints and schematics for GE4511 are listed on our Part Details page. You can also find images and similar parts to GE4511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE4511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE4511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE4511 fall under?
The GE4511 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to GE4511 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE4511 you can contact the distributor directly for product support, shipping queries etc.
Is the GE4511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE4511 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for GE4511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE4511 often in real-time on the comparison pages.
What if I can't find stock of GE4511?
You can fill out our help required form which you can use to request a quote for GE4511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.