Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$484.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$484.77
|
No stock
|
Buy Now |
Oscilloscope Probe Function | High-Voltage Passive Probe |
---|---|
Bandwidth | 3MHz |
Input Voltage Max | 30kV |
Test Probe Attenuation | 1 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a GE3830?
Additional datasheets, footprints and schematics for GE3830 are listed on our Part Details page. You can also find images and similar parts to GE3830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE3830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE3830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE3830 fall under?
The GE3830 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to GE3830 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE3830 you can contact the distributor directly for product support, shipping queries etc.
Is the GE3830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE3830 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GE3830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE3830 often in real-time on the comparison pages.
What if I can't find stock of GE3830?
You can fill out our help required form which you can use to request a quote for GE3830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.