Status: | Unknown |
---|---|
Series: | GE1500 Series |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 30MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | Oscilloscopes |
Product Range | GE1500 Series |
Where can I find additional details, specifications and documents for a GE1501?
Additional datasheets, footprints and schematics for GE1501 are listed on our Part Details page. You can also find images and similar parts to GE1501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE1501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE1501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE1501 fall under?
The GE1501 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to GE1501 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE1501 you can contact the distributor directly for product support, shipping queries etc.
Is the GE1501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE1501 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for GE1501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE1501 often in real-time on the comparison pages.
What if I can't find stock of GE1501?
You can fill out our help required form which you can use to request a quote for GE1501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.