Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.49
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 150MHz |
Input Voltage Max | 2kV |
Test Probe Attenuation | 100 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type B | BNC Plug |
Lead Length | 1.2m |
Test Connector Type A | BNC Plug |
Test Connector Type B | Crocodile Clip |
Test Probe Type | Various |
Probe, Osciloscp, 2Kv, 150Mhz, X100 | Newark Electronics |
PROBE, OSCILOSCP, 2KV, 150MHZ, X100 | element14 |
High voltage probe 2kV-200MHz (Atte.:x10 | RS |
Sefram Passive Probe, 150MHz, 2kV | Distrelec |
Where can I find additional details, specifications and documents for a GE 3121?
Additional datasheets, footprints and schematics for GE 3121 are listed on our Part Details page. You can also find images and similar parts to GE 3121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GE 3121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GE 3121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GE 3121 fall under?
The GE 3121 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to GE 3121 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GE 3121 you can contact the distributor directly for product support, shipping queries etc.
Is the GE 3121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GE 3121 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for GE 3121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GE 3121 often in real-time on the comparison pages.
What if I can't find stock of GE 3121?
You can fill out our help required form which you can use to request a quote for GE 3121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.