Status: | Unknown |
---|---|
Series: | TMR48D Series |
RoHS: | Unknown |
Prices starting from US$209.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$220.72
|
48
in stock
|
Buy Now | |
RS Americas
from US$290.28
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$293.22
|
18
in stock
|
Buy Now | |
Farnell
from US$222.46
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$209.64
|
9
in stock
|
Buy Now | |
Distrelec
from US$235.19
|
3
in stock
|
Buy Now | |
element14
from US$292.64
|
-
|
Buy Now | |
Carlton-Bates
from US$299.09
|
-
|
Buy Now |
Product Range | TMR48D Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.001s |
Time Max | 9999h |
No. of Timing Ranges | 10Ranges |
No. of Digits | 4 |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Current Rating Nom | - |
Connection / Termination | Plug-In |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
SVHC | No SVHC (15-Jan-2018) |
Digital Timer, MultifunctionS, 240Vac/dc | RS |
Digital Timer, 16 Function, LED, 2x10 A, 24-240V, 11-Pin Octal, TMR48D Series | Crouzet GDS2R10MV2 | RS Americas |
Digital Timer, Multifunction, Dpdt | Newark Electronics |
DIGITAL TIMER, MULTIFUNCTION, DPDT | Farnell |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay 240 V 2CO 11-Pin Socket 9999h Syr-Line TMR48D IP20 | Distrelec |
Timer, Digital | Carlton-Bates |
Where can I find additional details, specifications and documents for a GDS2R10MV2?
Additional datasheets, footprints and schematics for GDS2R10MV2 are listed on our Part Details page. You can also find images and similar parts to GDS2R10MV2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS2R10MV2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS2R10MV2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS2R10MV2 fall under?
The GDS2R10MV2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to GDS2R10MV2 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS2R10MV2 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS2R10MV2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS2R10MV2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for GDS2R10MV2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS2R10MV2 often in real-time on the comparison pages.
What if I can't find stock of GDS2R10MV2?
You can fill out our help required form which you can use to request a quote for GDS2R10MV2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.