Status: | Unknown |
---|---|
Series: | GDS Series |
RoHS: | Unknown |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | GDS Series |
Switch, Dip, 6 Pos, Spst, Flush Slide | Newark Electronics |
SWITCH, DIP, 6 POS, SPST, FLUSH SLIDE | element14 |
Where can I find additional details, specifications and documents for a GDS0604?
Additional datasheets, footprints and schematics for GDS0604 are listed on our Part Details page. You can also find images and similar parts to GDS0604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS0604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS0604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS0604 fall under?
The GDS0604 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to GDS0604 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS0604 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS0604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS0604 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GDS0604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS0604 often in real-time on the comparison pages.
What if I can't find stock of GDS0604?
You can fill out our help required form which you can use to request a quote for GDS0604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.