Status: | Unknown |
---|---|
Series: | GDS-3000 Series |
RoHS: | Unknown |
Product Range | GDS-3000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 4GSPS |
Display Memory Depth | 25 kpts |
Calculated Rise Time | 700ps |
Scope Display Type | SVGA LCD Color |
RoHS Compliant | Yes |
Oscilloscope, 4-Ch+Ext, 500Mhz, 4Gsps | Newark Electronics |
GW Instek GDS-3504 500MHz, 4CH Digital Storage Oscilloscope | Rapid Electronics |
GW Instek Oscilloscope GDS-3000 DSO 4x 500MHz 4GSPS RS-232C / USB / Ethernet Port / SVGA Video Port / GPIB / Go-NoGo BNC / Kensington Style Lock / Line Output | Distrelec |
Where can I find additional details, specifications and documents for a GDS-3504?
Additional datasheets, footprints and schematics for GDS-3504 are listed on our Part Details page. You can also find images and similar parts to GDS-3504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS-3504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS-3504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS-3504 fall under?
The GDS-3504 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to GDS-3504 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS-3504 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS-3504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS-3504 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for GDS-3504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS-3504 often in real-time on the comparison pages.
What if I can't find stock of GDS-3504?
You can fill out our help required form which you can use to request a quote for GDS-3504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.