Status: | Unknown |
---|---|
Series: | GDS300 Series |
RoHS: | Unknown |
Product Range | GDS300 Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 70MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 5 Mpts |
Calculated Rise Time | 5ns |
Scope Display Type | WVGA Touch Screen LCD Colour |
Kit Contents | One 100MHz GTP-100A-4 Probe GTL-207 Test Lead x2 Power Cord Quick Start Guide User Manual CD |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | - |
Status: | Unknown |
---|---|
Series: | GDM Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Product Range | GDM Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | - |
SVHC | Lead (27-Jun-2018) |
Power Conn, Rcpt, 3+Pe, Screw, Cable | Newark Electronics |
POWER CONN, RCPT, 3+PE, SCREW, CABLE | element14 |
Where can I find additional details, specifications and documents for a GDS-307?
Additional datasheets, footprints and schematics for GDS-307 are listed on our Part Details page. You can also find images and similar parts to GDS-307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS-307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS-307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS-307 fall under?
The GDS-307 is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to GDS-307 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS-307 you can contact the distributor directly for product support, shipping queries etc.
Is the GDS-307 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS-307 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GDS-307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS-307 often in real-time on the comparison pages.
What if I can't find stock of GDS-307?
You can fill out our help required form which you can use to request a quote for GDS-307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.