Status: | Unknown |
---|---|
Series: | GDS-2000E Series |
RoHS: | Unknown |
Product Range | GDS-2000E Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 100MHz |
Sampling Rate | 1GSPS |
Display Memory Depth | 10 Mpts |
Calculated Rise Time | 3.5ns |
Scope Display Type | TFT LCD Colour |
Kit Contents | DSO GDS-2104E One 150MHz GTP-150A-4 Passive Probe(10 |
Manufacturer Warranty | 3 Years |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | - |
Oscilloscope, 100Mhz, 4-Ch, 1Gsps | Newark Electronics |
Where can I find additional details, specifications and documents for a GDS-2104E?
Additional datasheets, footprints and schematics for GDS-2104E are listed on our Part Details page. You can also find images and similar parts to GDS-2104E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDS-2104E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDS-2104E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDS-2104E fall under?
The GDS-2104E is listed under Test Equipment > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO.
Can I view similar or alternative parts?
You can view similar parts to GDS-2104E when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO / DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDS-2104E you can contact the distributor directly for product support, shipping queries etc.
Is the GDS-2104E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDS-2104E have stock available?
Authorised distributors including Jameco Electronics, element14, TestEquity, Farnell and Newark Electronics have stock available or on a lead time for GDS-2104E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDS-2104E often in real-time on the comparison pages.
What if I can't find stock of GDS-2104E?
You can fill out our help required form which you can use to request a quote for GDS-2104E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.