GDS-207 Part Information

Details for GDS-207 by GW Instek

Test Equipment>Oscilloscopes>Hand Held Oscilloscopes

Part Downloads

Part Specifications

Product Range GDS200 Series
Scope Channels 2 Channel
Bandwidth 70MHz
Sampling Rate 1GSPS
Display Memory Depth 1 Mpts
Calculated Rise Time 5ns
Scope Display Type WVGA Touch Screen LCD Colour
Kit Contents One 100MHz GTP-100A-4 Probe GTL-207 Test Lead x2 Power Cord Quick Start Guide User Manual CD
Manufacturer Warranty -
SVHC No SVHC (15-Jan-2018)
Plug Type -
RoHS Compliant

Alternative Part Descriptions

  • OSCILLOSCOPE, 2-CH, 70MHZ, 1GSPS; Product Range:GDS200 Series; Scope Channels:2 Channel; Bandwidth:70MHz; Sampling Rate:1GSPS; Display Memory Depth:1 Mpts; Calculated Rise Time:5ns; Scope Display Type:WVGA Touch Screen LCD Color RoHS Compliant: Yes | Newark Electronics

Details for GDS 207 by Hirschmann

Hirschmann Parts

Part Downloads

Part Specifications

No. of Contacts 2Contacts
Product Range GDM Series
Connector Mounting Cable Mount
Contact Termination Type Screw
Pitch Spacing -
Gender Receptacle
Contact Gender Socket
Contact Material -
Contact Plating Tin Plated Contacts
Connector Shell Size -
No. of Rows -
SVHC Lead (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GDS-207?

Additional datasheets, footprints and schematics for GDS-207 are listed in our Part Details tab. You can also find the GDS-207 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GDS-207 in the Pricing & Inventory tab next to part details. You can view GDS-207 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GDS-207 fall under?

The GDS-207 is listed under Test Equipment > Oscilloscopes > Hand Held Oscilloscopes.

Can I view similar or alternative parts?

You can view similar parts to GDS-207 when available in the Hand Held Oscilloscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GDS-207 you can contact the distributor directly for product support, shipping queries etc.

Is the GDS-207 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for GDS-207 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for GDS-207.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GDS-207 often in real-time on the comparison pages.

What if I can't find stock of GDS-207?

You can fill out our help required form which you can use to request a quote for GDS-207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for GDS-207

Loading...
Loading Results for GDS-207
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us