Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$498.98
No. of Digits | 5.5 |
---|---|
DMM Connectivity | RS232 USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Benchtop multimeter | Transfer Multisort Elektronik |
GW Instek Benchtop Multimeter, TRMS AC + DC, 100Ohm ... 100MOhm | Distrelec |
Digital Multimeter, Bench, 5 1/2 Digit | Newark Electronics |
DUAL DIGIT MULTIMETER, 10A/1KV, USB | element14 |
Where can I find additional details, specifications and documents for a GDM-8351.?
Additional datasheets, footprints and schematics for GDM-8351. are listed on our Part Details page. You can also find images and similar parts to GDM-8351. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDM-8351. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDM-8351. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDM-8351. fall under?
The GDM-8351. is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to GDM-8351. when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDM-8351. you can contact the distributor directly for product support, shipping queries etc.
Is the GDM-8351. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDM-8351. have stock available?
Authorised distributors including TestEquity, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for GDM-8351..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDM-8351. often in real-time on the comparison pages.
What if I can't find stock of GDM-8351.?
You can fill out our help required form which you can use to request a quote for GDM-8351. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.