Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 6.5 |
---|---|
DMM Connectivity | RS232 USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.1Gohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | - |
DMM Functions | AC/DC Current AC/DC Voltage Continuity Diode Frequency Resistance Temperature |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
DIGITAL MULTIMETER, BENCH, 6 1/2 DIGIT | element14 |
Digital Multimeter-Dmm, Auto/Manual, 6-1/2 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a GDM-8261A?
Additional datasheets, footprints and schematics for GDM-8261A are listed on our Part Details page. You can also find images and similar parts to GDM-8261A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GDM-8261A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GDM-8261A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GDM-8261A fall under?
The GDM-8261A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to GDM-8261A when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GDM-8261A you can contact the distributor directly for product support, shipping queries etc.
Is the GDM-8261A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GDM-8261A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GDM-8261A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GDM-8261A often in real-time on the comparison pages.
What if I can't find stock of GDM-8261A?
You can fill out our help required form which you can use to request a quote for GDM-8261A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.