No distributors results available
View Full Pricing & Stock ComparisonDevice Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | GD75232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 75232 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Multiple RS232 Drivers and Receivers |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 30mA |
Supply Voltage Range | 4.5V to 15V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a GD75232DWE4?
Additional datasheets, footprints and schematics for GD75232DWE4 are listed on our Part Details page. You can also find images and similar parts to GD75232DWE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GD75232DWE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GD75232DWE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GD75232DWE4 fall under?
The GD75232DWE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to GD75232DWE4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GD75232DWE4 you can contact the distributor directly for product support, shipping queries etc.
Is the GD75232DWE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GD75232DWE4 have stock available?
There is no stock from authorised distributors for GD75232DWE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GD75232DWE4 often in real-time on the comparison pages.
What if I can't find stock of GD75232DWE4?
You can fill out our help required form which you can use to request a quote for GD75232DWE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.