GD CSSPM1.14-UOVJ-W4-1 High Brightness LEDs by Osram

LED, HB, BLUE, 455NM

Status: Unknown
Series: OSLON SSL 120 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
314
in stock
Buy Now
Logo for element14
element14
from US$0.76
314
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
30
in stock
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range OSLON SSL 120 Series
LED Colour Blue
Wavelength Typ 455nm
Viewing Angle 120°
Forward Current If Max 1A
Forward Current @ Test 350mA
Forward Voltage @ Test 2.85V
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GD CSSPM1.14-UOVJ-W4-1?

Additional datasheets, footprints and schematics for GD CSSPM1.14-UOVJ-W4-1 are listed on our Part Details page. You can also find images and similar parts to GD CSSPM1.14-UOVJ-W4-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GD CSSPM1.14-UOVJ-W4-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GD CSSPM1.14-UOVJ-W4-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GD CSSPM1.14-UOVJ-W4-1 fall under?

The GD CSSPM1.14-UOVJ-W4-1 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to GD CSSPM1.14-UOVJ-W4-1 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GD CSSPM1.14-UOVJ-W4-1 you can contact the distributor directly for product support, shipping queries etc.

Is the GD CSSPM1.14-UOVJ-W4-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GD CSSPM1.14-UOVJ-W4-1 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and Avnet Silica have stock available or on a lead time for GD CSSPM1.14-UOVJ-W4-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GD CSSPM1.14-UOVJ-W4-1 often in real-time on the comparison pages.

What if I can't find stock of GD CSSPM1.14-UOVJ-W4-1?

You can fill out our help required form which you can use to request a quote for GD CSSPM1.14-UOVJ-W4-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay