Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.07
|
2,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0469
|
142,000
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0490
|
17,253
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.05
|
2,205
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.06
|
2,000
in stock
|
Buy Now |
![]() |
element14
from US$0.06
|
2,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.05
|
2,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.06
|
2,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0454
|
1,420
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.12
|
727
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0459
|
2
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0396
|
-
|
Buy Now |
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 10% |
4.7UF 16V 10% 1206 | TTI Europe |
Ceramic SMT capacitor 4.7uF 16Vdc | RS |
Cap, 4.7Uf, 16V, Mlcc, 1206 Rohs Compliant: Yes |Murata GCM31CR71C475KA37L | Newark Electronics |
CAP, 4.7UF, 16V, MLCC, 1206 | element14 |
4.7UF 16V 10% 1206 | TTI Americas |
Capacitor: ceramic | TME |
1206 4.7 UF 16V 10% X7R MLCC | Future Electronics |
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, ? 10%, X7R, 1206 [3216 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus |
KC 4,7µF 1206 10% 16V X7R AECQ | Rutronik |
Where can I find additional details, specifications and documents for a GCM31CR71C475KA37L?
Additional datasheets, footprints and schematics for GCM31CR71C475KA37L are listed on our Part Details page. You can also find images and similar parts to GCM31CR71C475KA37L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM31CR71C475KA37L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM31CR71C475KA37L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM31CR71C475KA37L fall under?
The GCM31CR71C475KA37L is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GCM31CR71C475KA37L when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM31CR71C475KA37L you can contact the distributor directly for product support, shipping queries etc.
Is the GCM31CR71C475KA37L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM31CR71C475KA37L have stock available?
Authorised distributors including TTI Europe, CoreStaff, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for GCM31CR71C475KA37L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM31CR71C475KA37L often in real-time on the comparison pages.
What if I can't find stock of GCM31CR71C475KA37L?
You can fill out our help required form which you can use to request a quote for GCM31CR71C475KA37L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.