Status: | Unknown |
---|---|
Series: | GCM Series |
RoHS: | Unknown |
Prices starting from US$0.0157
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0285
|
53,200
in stock
|
Buy Now |
![]() |
element14
from US$0.0261
|
2,572,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0272
|
2,572,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0177
|
1,740,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0173
|
920,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0164
|
572,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0210
|
81,206
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0341
|
80,983
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0200
|
27,297
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.0179
|
20,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0157
|
16,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0162
|
15,500
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0202
|
2,032
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
5,936,000
in stock
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | GCM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
CAP, 0.22µF, 50V, 10%, X7R, 0603 | element14 |
0603 0.22 uF 50 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
.22UF 50V 10% 0603 | TTI Americas |
.22UF 50V 10% 0603 | TTI Europe |
Capacitor, Mlcc, X7R, 0.22Uf, 50V, 0603 | Newark Electronics |
Ceramic Capacitors 0603 MLCC 220nF 50V | RS |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ? 10%, X7R, 0603 [1608 Metric] | Avnet Asia |
KC 220nF 0603 10% 50V X7R AECQ | Rutronik |
Capacitor: ceramic | TME |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GCM188R71H224KA64D?
Additional datasheets, footprints and schematics for GCM188R71H224KA64D are listed on our Part Details page. You can also find images and similar parts to GCM188R71H224KA64D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM188R71H224KA64D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM188R71H224KA64D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM188R71H224KA64D fall under?
The GCM188R71H224KA64D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GCM188R71H224KA64D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM188R71H224KA64D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM188R71H224KA64D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM188R71H224KA64D have stock available?
Authorised distributors including element14, Farnell, Future Electronics, TTI Americas and TTI Europe have stock available or on a lead time for GCM188R71H224KA64D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM188R71H224KA64D often in real-time on the comparison pages.
What if I can't find stock of GCM188R71H224KA64D?
You can fill out our help required form which you can use to request a quote for GCM188R71H224KA64D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.