GCM188R71C105KA64D Capacitors by Murata

CAP 1µF 16V 10% X7R 0603

Status: Unknown
Series: GCM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0153

Distributor Stock
Logo for RS
RS
from US$0.0322
57,573
in stock
Buy Now
Logo for TTI Americas
TTI Americas
from US$0.0184
980,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0153
788,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0206
176,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0183
116,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0442
46,778
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0420
44,638
in stock
Buy Now
Logo for element14
element14
from US$0.0496
44,638
in stock
Buy Now
Logo for TME
TME
from US$0.0304
38,945
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0346
20,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0371
6,543
in stock
Buy Now
Logo for Ozdisan
Ozdisan
from US$0.0412
4,400
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.0160
3,531
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
5,716,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0154
-
Buy Now
Logo for TTI Asia
TTI Asia
-
-
Buy Now
Buy Now

Features


Specifications

Capacitance 1µF
Voltage Rating 16V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range GCM Series
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)

Last 6 months Inventory & Pricing History


Alternative Descriptions

1.0UF 16V 10% 0603 | TTI Americas
0603 1 uF 16V ±10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
1.0UF 16V 10% 0603 | TTI Europe
Multilayer Ceramic Capacitor, 1 uF, 16 V, ? 10%, X7R, 0603 [1608 Metric] | Avnet America
Ceramic Capacitors 0603 MLCC 1uF 16V | RS
CAP, 1µF, 16V, 10%, X7R, 0603 | Farnell
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant: Yes |Murata GCM188R71C105KA64D | Newark Electronics
Capacitor: ceramic | TME
Multilayer Ceramic Capacitor, 1 uF, 16 V, � 10%, X7R, 0603 [1608 Metric] | Avnet Abacus
KC 1,0µF 0603 10% 16V X7R AECQ | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GCM188R71C105KA64D?

Additional datasheets, footprints and schematics for GCM188R71C105KA64D are listed on our Part Details page. You can also find images and similar parts to GCM188R71C105KA64D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GCM188R71C105KA64D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM188R71C105KA64D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GCM188R71C105KA64D fall under?

The GCM188R71C105KA64D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to GCM188R71C105KA64D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GCM188R71C105KA64D you can contact the distributor directly for product support, shipping queries etc.

Is the GCM188R71C105KA64D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GCM188R71C105KA64D have stock available?

Authorised distributors including TTI Americas, Future Electronics, TTI Europe, Avnet America and RS have stock available or on a lead time for GCM188R71C105KA64D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GCM188R71C105KA64D often in real-time on the comparison pages.

What if I can't find stock of GCM188R71C105KA64D?

You can fill out our help required form which you can use to request a quote for GCM188R71C105KA64D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.