Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0074
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
214,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0074
|
160,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0200
|
38,965
in stock
|
Buy Now | |
Chip One Stop
from US$0.0170
|
21,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0161
|
15,500
in stock
|
Buy Now | |
Farnell
from US$0.0329
|
4,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
190
in stock
|
Buy Now | |
element14
from US$0.0242
|
190
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.0078
|
-
|
Buy Now | |
Future Electronics
from US$0.0084
|
-
|
Buy Now | |
Avnet America
from US$0.0103
|
-
|
Buy Now | |
Avnet Asia
from US$0.0290
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ceramic Capacitors 0603 C0G 1nF 100V | RS |
1000PF 100V 5% 0603 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant: Yes |Murata GCM1885C2A102JA16D | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
KC 1,0nF 0603 5% 100V NP0 AECQ | Rutronik |
0603 1000 pF 100V â–’5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 100 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a GCM1885C2A102JA16D?
Additional datasheets, footprints and schematics for GCM1885C2A102JA16D are listed on our Part Details page. You can also find images and similar parts to GCM1885C2A102JA16D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM1885C2A102JA16D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM1885C2A102JA16D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM1885C2A102JA16D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM1885C2A102JA16D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GCM1885C2A102JA16D have stock available?
Authorised distributors including RS, TTI Europe, CoreStaff, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for GCM1885C2A102JA16D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM1885C2A102JA16D often in real-time on the comparison pages.
What if I can't find stock of GCM1885C2A102JA16D?
You can fill out our help required form which you can use to request a quote for GCM1885C2A102JA16D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.