Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0078
|
4,453
in stock
|
Buy Now | |
TTI Europe
from US$0.0029
|
150,000
in stock
|
Buy Now | |
Avnet America
from US$0.0032
|
90,000
in stock
|
Buy Now | |
Rutronik
from US$0.0018
|
80,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0060
|
49,974
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0048
|
28,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0018
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0086
|
7,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
4,453
in stock
|
Buy Now | |
element14
from US$0.0074
|
4,353
in stock
|
Buy Now | |
RS
from US$0.0062
|
3,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
220,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0023
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
3300PF 50V 10% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 3300 pF, 50 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
KC 3,3nF 0402 10% 50V X7R AECQ | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
0402 3300 pF 50 V â–’10% Tolerance X7R Multilayer Ceramic Capacitor | Future Electronics |
Cap, Aec-Q200, 3300Pf, 50V, Mlcc, 0402 Rohs Compliant: Yes |Murata GCM155R71H332KA37D | Newark Electronics |
MLCC - SMD/SMT 3300PF 50V 10% 0402 | RS |
Multilayer Ceramic Capacitor, 3300 pF, 50 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GCM155R71H332KA37D?
Additional datasheets, footprints and schematics for GCM155R71H332KA37D are listed on our Part Details page. You can also find images and similar parts to GCM155R71H332KA37D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM155R71H332KA37D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM155R71H332KA37D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM155R71H332KA37D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM155R71H332KA37D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GCM155R71H332KA37D have stock available?
Authorised distributors including TTI Europe, Avnet America, Rutronik, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for GCM155R71H332KA37D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM155R71H332KA37D often in real-time on the comparison pages.
What if I can't find stock of GCM155R71H332KA37D?
You can fill out our help required form which you can use to request a quote for GCM155R71H332KA37D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.