Status: | Unknown |
---|---|
Series: | GCM Series |
RoHS: | Unknown |
Prices starting from US$0.0028
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0028
|
1,120,000
in stock
|
Buy Now | |
Rutronik
from US$0.0029
|
260,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
110,000
in stock
|
Buy Now | |
element14
from US$0.0073
|
110,000
in stock
|
Buy Now | |
Farnell
from US$0.0074
|
110,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0064
|
84,900
in stock
|
Buy Now | |
TTI Europe
from US$0.0047
|
60,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0090
|
42,941
in stock
|
Buy Now | |
Chip One Stop
from US$0.0098
|
12,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0146
|
10,000
in stock
|
Buy Now | |
RS
from US$0.0062
|
3,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,610,000
in stock
|
Buy Now | |
Avnet America
from US$0.0076
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GCM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
0402 470 pF 50 V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
KC 470pF 0402 5% 50V NP0 AECQ | Rutronik |
Cap, 470Pf, 50V, 5%, C0G/Np0, 0402 | Newark Electronics |
CAP, 470PF, 50V, 5%, C0G/NP0, 0402 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
470PF 50V 5% 0402 | TTI Europe |
Multilayer Ceramic Capacitor, 470 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Asia |
Ceramic SMT capacitor 470pF 50Vdc | RS |
Multilayer Ceramic Capacitor, 470 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GCM1555C1H471JA16D?
Additional datasheets, footprints and schematics for GCM1555C1H471JA16D are listed on our Part Details page. You can also find images and similar parts to GCM1555C1H471JA16D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM1555C1H471JA16D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM1555C1H471JA16D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM1555C1H471JA16D fall under?
The GCM1555C1H471JA16D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GCM1555C1H471JA16D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM1555C1H471JA16D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM1555C1H471JA16D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM1555C1H471JA16D have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for GCM1555C1H471JA16D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM1555C1H471JA16D often in real-time on the comparison pages.
What if I can't find stock of GCM1555C1H471JA16D?
You can fill out our help required form which you can use to request a quote for GCM1555C1H471JA16D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.