Status: | Unknown |
---|---|
Series: | GCM Series |
RoHS: | Unknown |
Prices starting from US$0.0029
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0076 |
5,200
|
Buy Now | |
TTI Europe | US$0.0039 |
820,000
|
Buy Now | |
Future Electronics | US$0.0036 |
360,000
|
Buy Now | |
Newark Electronics | US$0.0060 |
250,000
|
Buy Now | |
element14 | US$0.0052 |
250,000
|
Buy Now | |
Farnell | US$0.0051 |
250,000
|
Buy Now | |
CoreStaff | US$0.0090 |
82,600
|
Buy Now | |
Chip One Stop | US$0.0099 |
53,188
|
Buy Now | |
Avnet America | US$0.0061 |
50,000
|
Buy Now | |
Avnet Asia | US$0.0126 |
50,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0082 |
46,400
|
Buy Now | |
Distrelec | US$0.08 |
8,375
|
Buy Now | |
Avnet Abacus | - |
1,530,000
|
Buy Now | |
Rutronik | US$0.0029 |
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GCM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 6 - Time on Label |
SVHC | No SVHC (15-Jan-2019) |
220PF 50V 5% 0402 | TTI Europe |
0402 220 pF 50 V â–’5 % Tolerance C0G SMT Multilayer Ceramic Capacitor | Future Electronics |
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 Rohs Compliant: Yes |Murata GCM1555C1H221JA16D | Newark Electronics |
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 | element14 |
Multilayer Ceramic Capacitor, 220 pF, 50 V, ± 5%, C0G (NP0), 0402 [1005 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
Murata Ceramic Capacitor 220pF, 50V, 0402, ± | Distrelec |
Ceramic SMT capacitor 220pF 50Vdc | RS |
Multilayer Ceramic Capacitor, 220 pF, 50 V, � 5%, C0G (NP0), 0402 [1005 Metric] | Avnet Abacus |
KC 220pF 0402 5% 50V NP0 AECQ | Rutronik |
Where can I find additional details, specifications and documents for a GCM1555C1H221JA16D?
Additional datasheets, footprints and schematics for GCM1555C1H221JA16D are listed on our Part Details page. You can also find images and similar parts to GCM1555C1H221JA16D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM1555C1H221JA16D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM1555C1H221JA16D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM1555C1H221JA16D fall under?
The GCM1555C1H221JA16D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GCM1555C1H221JA16D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM1555C1H221JA16D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM1555C1H221JA16D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM1555C1H221JA16D have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for GCM1555C1H221JA16D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM1555C1H221JA16D often in real-time on the comparison pages.
What if I can't find stock of GCM1555C1H221JA16D?
You can fill out our help required form which you can use to request a quote for GCM1555C1H221JA16D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.