Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M20 x 1.5 |
Cable Diameter Min | 7mm |
Cable Diameter Max | 12mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | - |
IP / NEMA Rating | IP67 |
Product Range | - |
Long Cable Gland, M20x1.5, Clamping 8-12 mm, Nylon, NBR Seal, GCL1000 Series | Davies Molding GCL1000-H | RS Americas |
Cable Gland, Nylon, 12Mm, Ip67 | Newark Electronics |
CABLE GLAND, NYLON, 12MM, IP67 | element14 |
Where can I find additional details, specifications and documents for a GCL1000-H?
Additional datasheets, footprints and schematics for GCL1000-H are listed on our Part Details page. You can also find images and similar parts to GCL1000-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCL1000-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCL1000-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCL1000-H fall under?
The GCL1000-H is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to GCL1000-H when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCL1000-H you can contact the distributor directly for product support, shipping queries etc.
Is the GCL1000-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCL1000-H have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for GCL1000-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCL1000-H often in real-time on the comparison pages.
What if I can't find stock of GCL1000-H?
You can fill out our help required form which you can use to request a quote for GCL1000-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.