GCA.1E.255.LT Fasteners & Fixings by Lemo

WASHER, BRASS, 16.2MM, 20MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.59
40
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.68
40
in stock
Buy Now
Logo for Sager
Sager
from US$0.44
-
Buy Now

Specifications

Internal Diameter 16.2mm
External Diameter 20mm
Fastener Material Brass
RoHS Compliant Yes

Alternative Descriptions

EARTHING WASHER, 16.2MM X 20MM | element14
Circular Push Pull Connectors Earthing washer | Sager
Washer, Brass, 16.2Mm, 20Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GCA.1E.255.LT?

Additional datasheets, footprints and schematics for GCA.1E.255.LT are listed on our Part Details page. You can also find images and similar parts to GCA.1E.255.LT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GCA.1E.255.LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCA.1E.255.LT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GCA.1E.255.LT fall under?

The GCA.1E.255.LT is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.

Can I view similar or alternative parts?

You can view similar parts to GCA.1E.255.LT when available in the Plastic Washers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GCA.1E.255.LT you can contact the distributor directly for product support, shipping queries etc.

Is the GCA.1E.255.LT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GCA.1E.255.LT have stock available?

Authorised distributors including element14, Farnell, Sager and Newark Electronics have stock available or on a lead time for GCA.1E.255.LT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GCA.1E.255.LT often in real-time on the comparison pages.

What if I can't find stock of GCA.1E.255.LT?

You can fill out our help required form which you can use to request a quote for GCA.1E.255.LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay