Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 4Channels |
---|---|
Protocol | FTP, SMTP, TCP / IP, UDP |
Supply Voltage Max | 4.5V |
Frequency RF | 1.9GHz |
Module Interface | I2C, SPI, UART |
Supply Voltage Min | 3.22V |
RoHS Compliant | Yes |
Module, Gsm/Gprs, Quad Band, Spi, I2C, Uart | Newark Electronics |
Where can I find additional details, specifications and documents for a GC864PYT730?
Additional datasheets, footprints and schematics for GC864PYT730 are listed on our Part Details page. You can also find images and similar parts to GC864PYT730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC864PYT730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC864PYT730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC864PYT730 fall under?
The GC864PYT730 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > GSM, GPRS, CDMA & HSPA Modules & Modems.
Can I view similar or alternative parts?
You can view similar parts to GC864PYT730 when available in the GSM, GPRS, CDMA & HSPA Modules & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC864PYT730 you can contact the distributor directly for product support, shipping queries etc.
Is the GC864PYT730 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GC864PYT730 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GC864PYT730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC864PYT730 often in real-time on the comparison pages.
What if I can't find stock of GC864PYT730?
You can fill out our help required form which you can use to request a quote for GC864PYT730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.