GC4020M5 Part Information

Details for GC4020M5 by Schneider Electric

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Featured Distributor

Farnell
Farnell

GC4020M5

Buy Now
Pricing
BreakPrice
161.0000
Stock Information
Available in stock: 16
Additional stock arrives in: weeks
Details
Manufacturer: Schneider Electric

Part Downloads

Part Specifications

Load Current Inductive 40A
Relay Mounting DIN Rail
Operating Voltage 250VAC
Contact Configuration DPST-NO
No. of Poles 2 Pole
Switching Power AC3 -
Switching Current AC1 -
Coil Voltage VAC Nom 240V
Coil Voltage VDC Nom -
Switching Power AC1 -
Load Current Resistive 15A
Switching Current AC3 -
Product Range TeSys GC Series
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a GC4020M5?

Additional datasheets, footprints and schematics for GC4020M5 are listed in our Part Details tab. You can also find the GC4020M5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GC4020M5 in the Pricing & Inventory tab next to part details. You can view GC4020M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GC4020M5 fall under?

The GC4020M5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to GC4020M5 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GC4020M5 you can contact the distributor directly for product support, shipping queries etc.

Is the GC4020M5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for GC4020M5 have stock available?

There is no stock from authorised distributors for GC4020M5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GC4020M5 often in real-time on the comparison pages.

What if I can't find stock of GC4020M5?

You can fill out our help required form which you can use to request a quote for GC4020M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for GC4020M5

Loading...
Loading Results for GC4020M5
We use cookies to improve your experience. See our privacy policy.
Okay