Status: | Unknown |
---|---|
Series: | TeSys GC Series |
RoHS: | Unknown |
Prices starting from US$35.57
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 250VAC |
Contact Configuration | DPST-NO |
No. of Poles | 2 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 25A |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | 240V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | 8.5A |
Product Range | TeSys GC Series |
SVHC | No SVHC (07-Jul-2017) |
Coil Holding Power | 3.8VA |
Coil Pull-in Power | 15VA |
Coil Voltage | 230V |
Coil Voltage Max | 250VAC |
Coil Voltage Min | 230VAC |
Contact Current | 25A |
Contact Current AC Max | 25A |
Contact Current Max | 25A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage VAC | 250V |
External Depth | 65mm |
External Height | 81mm |
External Length / Height | 81mm |
External Width | 17.5mm |
Main Contact Current AC1 Max | 25A |
Module Width | 1 |
Operating Frequency | 50Hz |
Relay Terminals | Screw |
Relay Type | Contactor |
2NO modular contactor,25A 220/240V coil | RS |
Relay, Spdt-No, 250Vac, 25A | Newark Electronics |
RELAY, SPDT-NO, 250VAC, 25A | element14 |
Contactor: 2-pole installation | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a GC2520M5?
Additional datasheets, footprints and schematics for GC2520M5 are listed on our Part Details page. You can also find images and similar parts to GC2520M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC2520M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC2520M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC2520M5 fall under?
The GC2520M5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GC2520M5 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC2520M5 you can contact the distributor directly for product support, shipping queries etc.
Is the GC2520M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC2520M5 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for GC2520M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC2520M5 often in real-time on the comparison pages.
What if I can't find stock of GC2520M5?
You can fill out our help required form which you can use to request a quote for GC2520M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.