Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | PG36 |
---|---|
Cable Diameter Min | 25mm |
Cable Diameter Max | 32mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Cable Gland, Nylon 6, 25Mm-32Mm, Black | Newark Electronics |
Black PG-36 Cable Gland, 19-32mm Cable Range | Davies Molding GC2000-H | RS Americas |
Where can I find additional details, specifications and documents for a GC2000-H?
Additional datasheets, footprints and schematics for GC2000-H are listed on our Part Details page. You can also find images and similar parts to GC2000-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC2000-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC2000-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC2000-H fall under?
The GC2000-H is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands.
Can I view similar or alternative parts?
You can view similar parts to GC2000-H when available in the Cable Glands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC2000-H you can contact the distributor directly for product support, shipping queries etc.
Is the GC2000-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GC2000-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for GC2000-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC2000-H often in real-time on the comparison pages.
What if I can't find stock of GC2000-H?
You can fill out our help required form which you can use to request a quote for GC2000-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.