GC2000-G Cable Management by Davies Molding LLC

CABLE GLAND, NYLON 6, 19MM-25MM, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.61

Distributor Stock
Logo for Farnell
Farnell
from US$4.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.85
-
Buy Now
Logo for element14
element14
from US$3.61
-
Buy Now

Specifications

Thread Size - Imperial PG29
Cable Diameter Min 19mm
Cable Diameter Max 25mm
Cable Gland Material Nylon 6 (Polyamide 6)
Gland Colour Black
IP / NEMA Rating IP67
RoHS Compliant Yes

Alternative Descriptions

Cable Gland, Nylon 6, 19Mm-25Mm, Black | Newark Electronics
Black PG-29 Cable Gland, 14-25mm Cable Range | Davies Molding GC2000-G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GC2000-G?

Additional datasheets, footprints and schematics for GC2000-G are listed on our Part Details page. You can also find images and similar parts to GC2000-G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GC2000-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC2000-G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GC2000-G fall under?

The GC2000-G is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands.

Can I view similar or alternative parts?

You can view similar parts to GC2000-G when available in the Cable Glands range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GC2000-G you can contact the distributor directly for product support, shipping queries etc.

Is the GC2000-G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GC2000-G have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for GC2000-G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GC2000-G often in real-time on the comparison pages.

What if I can't find stock of GC2000-G?

You can fill out our help required form which you can use to request a quote for GC2000-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay