GBU805 C2 Diodes by Taiwan Semiconductor

BRIDGE RECTIFIER 8A 600V

Status: Unknown
Series: GBU80 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 8A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range GBU80 Series
SVHC No SVHC (27-Jun-2018)
Body Height Max 18.8mm
Current If @ Vf 8A
Current Ir Max 5µA
Device Marking GBU805
Diode Mounting Type Through Hole
Diode Type Bridge Rectifier
External Depth 3.56mm
External Length / Height 18.8mm
External Width 22.3mm
Flammability Rating UL 04V-0
Forward Surge Current Ifsm Max 200A
Height 18.8mm
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -55°C
Junction to Case Thermal Resistance A 2°C/W
Lead Spacing 5.1mm
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Output Current Max 8A
RMS Input Voltage 420V
Termination Type Through Hole
Voltage Rating VAC 420V
Weight 0.004kg

Alternative Descriptions

Diode Rectifier Standard Bridge Single 600V 8A 4-Pin Case GBU Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBU805 C2?

Additional datasheets, footprints and schematics for GBU805 C2 are listed on our Part Details page. You can also find images and similar parts to GBU805 C2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBU805 C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU805 C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBU805 C2 fall under?

The GBU805 C2 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBU805 C2 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBU805 C2 you can contact the distributor directly for product support, shipping queries etc.

Is the GBU805 C2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBU805 C2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for GBU805 C2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBU805 C2 often in real-time on the comparison pages.

What if I can't find stock of GBU805 C2?

You can fill out our help required form which you can use to request a quote for GBU805 C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay