Status: | Unknown |
---|---|
Series: | GBU80 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBU80 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 18.8mm |
Current If @ Vf | 8A |
Current Ir Max | 5µA |
Device Marking | GBU803 |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 3.56mm |
External Length / Height | 18.8mm |
External Width | 22.3mm |
Flammability Rating | UL 04V-0 |
Forward Surge Current Ifsm Max | 200A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 2°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 8A |
RMS Input Voltage | 140V |
Termination Type | Through Hole |
Voltage Rating VAC | 140V |
Weight | 0.004kg |
Bridge Rectifier 8A 200V 1-Phase GBU | RS |
8A, 200V, Standard Bridge Rectifier | Avnet America |
BRIDGE RECTIFIER, 8A, 200V | element14 |
Where can I find additional details, specifications and documents for a GBU803?
Additional datasheets, footprints and schematics for GBU803 are listed on our Part Details page. You can also find images and similar parts to GBU803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU803 fall under?
The GBU803 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU803 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU803 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU803 have stock available?
Authorised distributors including RS, Avnet America, element14 and Farnell have stock available or on a lead time for GBU803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU803 often in real-time on the comparison pages.
What if I can't find stock of GBU803?
You can fill out our help required form which you can use to request a quote for GBU803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.