Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
2,084
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
2,085
in stock
|
Buy Now | |
element14
from US$0.76
|
2,084
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,579
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
624
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass-Passivated Junction |
Surge Overload Rating: 150 A peak |
Reliable Low-Cost Construction Utilizing Molded Plastic Technique |
Ideal for Printed Circuit Bboard |
UL certified, UL #E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | GBU4D |
---|---|
Compliance | Pb-free |
Type | Bridge |
IO(rec) Max (A) | 4 |
trr Max (ns) | - |
VRRM Max (V) | 200 |
VFM Max (V) | 1 |
IFSM Max (A) | 150 |
IR Max (mA) | 0.005 |
Package Type | SIP-4 |
BRIDGE RECTIFIER, 1PH, 4A, 200V, THD | element14 |
Bridge Rectifier, Single Phase, 4A, 200V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 200V 4A 4-Pin Case GBU Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a GBU4D?
Additional datasheets, footprints and schematics for GBU4D are listed on our Part Details page. You can also find images and similar parts to GBU4D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU4D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU4D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU4D fall under?
The GBU4D is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to GBU4D when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU4D you can contact the distributor directly for product support, shipping queries etc.
Is the GBU4D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for GBU4D have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for GBU4D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU4D often in real-time on the comparison pages.
What if I can't find stock of GBU4D?
You can fill out our help required form which you can use to request a quote for GBU4D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.