Status: | Unknown |
---|---|
Series: | GBU40 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBU40 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 18.8mm |
Current If @ Vf | 4A |
Current Ir Max | 5µA |
Device Marking | GBU405 |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 3.56mm |
External Length / Height | 18.8mm |
External Width | 22.3mm |
Flammability Rating | UL94V-0 |
Forward Surge Current Ifsm Max | 150A |
Input Voltage | 420V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 4°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 4A |
RMS Input Voltage | 420V |
Termination Type | Through Hole |
Voltage Rating VAC | 420V |
Weight | 0.004kg |
Bridge Rectifier Glass Passivated Single 600V 4A 4-Pin Case GBU Tube | Avnet America |
Where can I find additional details, specifications and documents for a GBU405 C2?
Additional datasheets, footprints and schematics for GBU405 C2 are listed on our Part Details page. You can also find images and similar parts to GBU405 C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU405 C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU405 C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU405 C2 fall under?
The GBU405 C2 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU405 C2 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU405 C2 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU405 C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU405 C2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for GBU405 C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU405 C2 often in real-time on the comparison pages.
What if I can't find stock of GBU405 C2?
You can fill out our help required form which you can use to request a quote for GBU405 C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.