Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
1,190
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
5,358
in stock
|
Buy Now | |
element14
from US$3.32
|
838
in stock
|
Buy Now | |
Farnell
from US$2.14
|
838
in stock
|
Buy Now | |
Schukat Electronic
from US$2.53
|
310
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
Avnet Asia
from US$2.36
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (07-Jul-2017) |
Body Height Max | 11.23mm |
Case Temperature Tc | 55°C |
Current Temperature | 55°C |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 28.8mm |
External Length / Height | 11.1mm |
External Width | 28.8mm |
Fixing Hole Diameter | 5.6mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 400A |
Isolation Voltage | 2.5kV |
Junction Temperature Tj Max | 150°C |
Junction to Case Thermal Resistance A | 1.5°C/W |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Output Current Max | 50A |
RMS Input Voltage | 420V |
Voltage Rating VAC | 420V |
Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 11.23mm |
Case Temperature Tc | 55°C |
Current Temperature | 55°C |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 28.8mm |
External Length / Height | 11.1mm |
External Width | 28.8mm |
Fixing Hole Diameter | 5.6mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 400A |
Isolation Voltage | 2.5kV |
Junction Temperature Tj Max | 150°C |
Junction to Case Thermal Resistance A | 1.5°C/W |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Output Current Max | 50A |
RMS Input Voltage | 420V |
Voltage Rating VAC | 420V |
Bridge Rect. 50A 420V(RMS) Flat Steel | Schukat Electronic |
Diode Rectifier Bridge Single 600V 50A 4-Pin GBPC40 | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 50A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 50A, 600V, Gbpc | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 600V, MODULE | element14 |
Where can I find additional details, specifications and documents for a GBPC5006?
Additional datasheets, footprints and schematics for GBPC5006 are listed on our Part Details page. You can also find images and similar parts to GBPC5006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC5006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC5006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC5006 fall under?
The GBPC5006 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC5006 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC5006 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC5006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC5006 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Schukat Electronic have stock available or on a lead time for GBPC5006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC5006 often in real-time on the comparison pages.
What if I can't find stock of GBPC5006?
You can fill out our help required form which you can use to request a quote for GBPC5006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.