GBPC3510W T0 Diodes by Taiwan Semiconductor

DIODE BRIDGE RECT 1-PH 1KV MODULE

Status: Unknown
Series: GBPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.86

Distributor Stock
Logo for RS
RS
from US$3.86
576
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.90
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 35A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range GBPC Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

BRIDGE RECTIFIER, 35A, 1000V, GBPC-W | RS
Diode, Bridge Rect, 1-Ph, 1Kv, Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBPC3510W T0?

Additional datasheets, footprints and schematics for GBPC3510W T0 are listed on our Part Details page. You can also find images and similar parts to GBPC3510W T0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBPC3510W T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC3510W T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBPC3510W T0 fall under?

The GBPC3510W T0 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBPC3510W T0 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC3510W T0 you can contact the distributor directly for product support, shipping queries etc.

Is the GBPC3510W T0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBPC3510W T0 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for GBPC3510W T0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBPC3510W T0 often in real-time on the comparison pages.

What if I can't find stock of GBPC3510W T0?

You can fill out our help required form which you can use to request a quote for GBPC3510W T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay