Status: | Unknown |
---|---|
Series: | GBPC Series |
RoHS: | Unknown |
Prices starting from US$3.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.71
|
78
in stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBPC Series |
SVHC | No SVHC (27-Jun-2018) |
BRIDGE RECTIFIER, 35A, 400V, GBPC-W | RS |
Where can I find additional details, specifications and documents for a GBPC3504W T0?
Additional datasheets, footprints and schematics for GBPC3504W T0 are listed on our Part Details page. You can also find images and similar parts to GBPC3504W T0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC3504W T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC3504W T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC3504W T0 fall under?
The GBPC3504W T0 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBPC3504W T0 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC3504W T0 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC3504W T0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC3504W T0 have stock available?
Authorised distributors including RS have stock available or on a lead time for GBPC3504W T0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC3504W T0 often in real-time on the comparison pages.
What if I can't find stock of GBPC3504W T0?
You can fill out our help required form which you can use to request a quote for GBPC3504W T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.