GBPC2504 T0 Diodes by Taiwan Semiconductor

DIODE BRIDGE RECT 1-PH 400V MODULE

Status: Unknown
Series: GBPC 25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.82

Distributor Stock
Logo for Newark
Newark
from US$3.82
No stock
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 25A
Bridge Rectifier Case Style Module
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range GBPC 25 Series
SVHC No SVHC (27-Jun-2018)
Body Height Max 11.23mm
Case Temperature Tc 55°C
Case Temperature Tc @ If 55°C
Current Ir Max 5µA
Current Temperature 25°C
Diode Mounting Type SMD
Diode Type Bridge Rectifier
External Depth 15.3mm
External Length / Height 11.23mm
External Width 19.1mm
Fixing Hole Diameter 5.59mm
Flammability Rating UL 94V-0
Forward Surge Current Ifsm Max 300A
Isolation Voltage 2.5kV
Junction Temperature Tj @ Irrm 150°C
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -50°C
Junction to Case Thermal Resistance A 1.5°C/W
Operating Temperature Min -50°C
Operating Temperature Range -50°C to +150°C
Output Current Max 25A
RMS Input Voltage 280V
Surge Current Frequency 60Hz

Alternative Descriptions

Diode, Bridge Rect, 1-Ph, 400V, Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GBPC2504 T0?

Additional datasheets, footprints and schematics for GBPC2504 T0 are listed on our Part Details page. You can also find images and similar parts to GBPC2504 T0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GBPC2504 T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC2504 T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GBPC2504 T0 fall under?

The GBPC2504 T0 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to GBPC2504 T0 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC2504 T0 you can contact the distributor directly for product support, shipping queries etc.

Is the GBPC2504 T0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GBPC2504 T0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for GBPC2504 T0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GBPC2504 T0 often in real-time on the comparison pages.

What if I can't find stock of GBPC2504 T0?

You can fill out our help required form which you can use to request a quote for GBPC2504 T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay